FFH86B0107K--详情
KYOCERA FFH86B0107K--重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally closed contact
0
Type of control element
Door coupling rotary drive
Rated permanent current Iu
20
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
5.5
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
FFH86B0107K--拓展信息








哦! 它是空的。