FS051C122KAZ2A详情
KYOCERA FS051C122KAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP64
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
With front ring
有
Type of control element
旋转按钮
0个相似型号
FS051C122KAZ2A拓展信息








哦! 它是空的。