GVR12094TC40详情
KYOCERA GVR12094TC40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9F33U2
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
30 Amps
频率
60 Hertz
电压
250
极数
2
连接类型
Plug
0个相似型号
GVR12094TC40拓展信息
GVR12094TC40详情
KYOCERA GVR12094TC40重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
9F33U2
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
30 Amps
频率
60 Hertz
电压
250
极数
2
连接类型
Plug
GVR12094TC40拓展信息