LP0805H0942ASTR详情
KYOCERA LP0805H0942ASTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
RoHS
Details
系列
LP0805
包装
Reel
子类别
Filters
频率
50 - 60
产品类别
信号调理
产品类别
信号调理
LP0805H0942ASTR拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。