M39014/22-0382详情
KYOCERA M39014/22-0382重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
105 °C
RoHS
Compliant
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
输出类型
Analog Current
准确性
0.5 %
压力类型
Absolute
端口样式
Threaded
M39014/22-0382拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。