M39014/22-0383详情
KYOCERA M39014/22-0383重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
150226X
Case Style
Lower Mount
Range
0-300 psi
Manufacturer
US Gauge
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
子类别
Capacitors
产品类别
陶瓷电容器
产品
MIL-PRF MLCCs
M39014/22-0383拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。