M39014/22-3552详情
KYOCERA M39014/22-3552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
0个相似型号
M39014/22-3552拓展信息
1206GA680KAT9A
KYOCERA
AQ12EM390KAJME
KYOCERA
CKR22CG221KS-LL
KYOCERA
12061A681JAT4A
KYOCERA
SR151A681KAA
KYOCERA
1812AC103KATRE
KYOCERA
08052U110GAT2A
KYOCERA
06031C472KAT2A
KYOCERA
SR121C222KAAAP1
KYOCERA
08055A100JAT2A
KYOCERA








哦! 它是空的。