M39014/23-0173TR2详情
KYOCERA M39014/23-0173TR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
7.5
Material housing
Plastic
Material of contact surface
Other
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.5 - 1
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.5 - 1
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
M39014/23-0173TR2拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。