MR06VX562KAA详情
KYOCERA MR06VX562KAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
120.8 - 131.8
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
宽度
295
长度
1195
MR06VX562KAA拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。