KYOCERA PBRC12.00MR70X000
- 收藏
- 对比
PBRC12.00MR70X000
1406-PBRC12.00MR70X000
无类别的
--
大陆
立即发货

Ceramic Resonator, 12Mhz, Smd; Frequency:12Mhz; Oscillator Mounting:Smd; No. Of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C Rohs Compliant: Yes /Kyocera Avx PBRC12.00MR70X000
1最小包装量--
添加到询价列表







哦! 它是空的。