KYOCERA PBRC-8.00HR
- 收藏
- 对比
PBRC-8.00HR
1406-PBRC-8.00HR
谐振器
--
大陆
立即发货

Ceramic Resonator, 8Mhz, Smd; Frequency:8Mhz; Oscillator Mounting:Smd; No. Of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C Rohs Compliant: Yes /Kyocera Avx PBRC-8.00HR
1最小包装量--
添加到询价列表
PBRC-8.00HR详情
KYOCERA PBRC-8.00HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
PBRC-8.00HR拓展信息
PBRC-8.00BR-AL
KYOCERA
PBRC-4.00GR
KYOCERA
PBRC-4.19HR50Y000
KYOCERA
PBRC-8.00BR
KYOCERA
PBRC-20.00HR
KYOCERA
PBRC-4.00BR
KYOCERA
PBRC-10.00HR
KYOCERA
PBRC-11.0592BR07
KYOCERA
PBRC12.00HR70X000
KYOCERA Corporation
PARS303.82M04R
KYOCERA Crystal Device Corporation







哦! 它是空的。