SD2010S020L1R0详情
KYOCERA SD2010S020L1R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
500
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
0.001
宽度
0.001
高度
0.001
0个相似型号
SD2010S020L1R0拓展信息
SD2010S020L1R0详情
KYOCERA SD2010S020L1R0重要参数规格及、参数值,及相似型号如下:
Nominal current
500
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
0.001
宽度
0.001
高度
0.001
SD2010S020L1R0拓展信息