SL501A223JAB详情
KYOCERA SL501A223JAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon 46
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
Tradename
SkyCap
操作温度
-55 to 105 °C
系列
SL
包装
Bulk
性别
Header
子类别
Capacitors
螺距
2.5400 mm
房屋颜色
Black
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - Leaded
产品长度
7.62 mm
SL501A223JAB拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。