SMAJ130A详情
KYOCERA SMAJ130A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
400
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
540
宽度
270
高度
210
0个相似型号
SMAJ130A拓展信息
GG0402050R3C2P
KYOCERA
SMCJ5.0A
KYOCERA
GG040205100N2P
KYOCERA
SMCJ90A
KYOCERA
SMCJ18A
KYOCERA
CG21AS45K105MR
KYOCERA
SMAJ18CA
KYOCERA
SMAJ90A
KYOCERA
SMAJ140CA
KYOCERA
SMAJ12A
KYOCERA








哦! 它是空的。