SMAJ33A详情
KYOCERA SMAJ33A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
SMAJ33A拓展信息
SMAJ33A详情
KYOCERA SMAJ33A重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Lacquered
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
SMAJ33A拓展信息