SMBJ48A详情
KYOCERA SMBJ48A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0 - 0
Type of electric connection
Other
Ambient temperature
-40 - 85
Rated current In
1
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 0.75
Material housing
Other
Thread size M
12
Material of contact surface
Other
Locking mechanism
Other
Connectable conductor cross section multi-wired
0 - 0
Degree of protection (IP), mounted
IP54
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.25 - 0.75
SMBJ48A拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。