SQCAEM120JAJ1A详情
KYOCERA SQCAEM120JAJ1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM2-60Y01
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
Obsolete
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
SQCAEM120JAJ1A拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。