SQCFVA1R5BAT1A500详情
KYOCERA SQCFVA1R5BAT1A500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.8
Operating Temp Range
-55C to 120C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
21.8/8.4
Inside Diameter Before Shrinking
36.1/36.1
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
Obsolete
系列
*
产品长度(mm)
56.4(mm)
SQCFVA1R5BAT1A500拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。