TAP104M035CPB详情
KYOCERA TAP104M035CPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
0个相似型号
TAP104M035CPB拓展信息








哦! 它是空的。