TAP107M010CPA详情
KYOCERA TAP107M010CPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
190 - 190
Number of auxiliary contacts as normally open contact
4
Rated control supply voltage at AC 60 Hz
220 - 220
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
0
界面
无
0个相似型号
TAP107M010CPA拓展信息








哦! 它是空的。