TAP475M010SPA详情
KYOCERA TAP475M010SPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
TAP475M010SPA拓展信息








哦! 它是空的。