TAP475M035CGX详情
KYOCERA TAP475M035CGX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
2
界面
无
0个相似型号
TAP475M035CGX拓展信息








哦! 它是空的。