TAP476M006SLR详情
KYOCERA TAP476M006SLR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
125
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
With lock
无
深度
150
宽度
375
高度
250
TAP476M006SLR拓展信息








哦! 它是空的。