THJB106M016SJN详情
KYOCERA THJB106M016SJN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Mfr Case Code
B型壳体
Factory Pack QuantityFactory Pack Quantity
8000
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
系列
THJ
包装
Reel
子类别
Capacitors
频率
50 - 50
产品类别
钽电容器
产品类别
Tantalum Capacitors - Solid SMD
THJB106M016SJN拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。