注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥19.931075
10
¥18.802899
100
¥17.738589
500
¥16.734515
1000
¥15.787276
THJD686M016RJNV详情
KYOCERA THJD686M016RJNV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
2.5 - 50
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
包装
切割胶带
子类别
Capacitors
频率
50 - 60
产品类别
钽电容器
产品类别
Tantalum Capacitors - Solid SMD
THJD686M016RJNV拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA







哦! 它是空的。