TRJC686K016R0200V详情
KYOCERA TRJC686K016R0200V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Mfr Case Code
C型壳体
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
RoHS
Details
系列
TRJ
子类别
Capacitors
频率
50 - 60
产品类别
钽电容器
产品类别
Tantalum Capacitors - Solid SMD
TRJC686K016R0200V拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。