TRME227M012R0035详情
KYOCERA TRME227M012R0035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
Mfr Case Code
E型壳体
Factory Pack QuantityFactory Pack Quantity
400
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
系列
TRM
子类别
Capacitors
频率
50 - 60
产品类别
钽电容器
产品类别
Tantalum Capacitors - Solid SMD
TRME227M012R0035拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。