VCAS080514C300TP详情
KYOCERA VCAS080514C300TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
4X, 13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
RoHS
Details
子类别
Varistors
产品类别
Varistors
VCAS080514C300TP拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。