W2A23C681KAT2A详情
KYOCERA W2A23C681KAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
宽度
1350
0个相似型号
W2A23C681KAT2A拓展信息
W2A23C681KAT2A详情
KYOCERA W2A23C681KAT2A重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
宽度
1350
W2A23C681KAT2A拓展信息