W2A23C823M4Z2A详情
KYOCERA W2A23C823M4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Material quality
Other
Wrench width
0
Thread type
Other
Thread length
9
Surface protection
Other
Pitch thread
1
0个相似型号
W2A23C823M4Z2A拓展信息
W2A23C823M4Z2A详情
KYOCERA W2A23C823M4Z2A重要参数规格及、参数值,及相似型号如下:
材料
Other
Material quality
Other
Wrench width
0
Thread type
Other
Thread length
9
Surface protection
Other
Pitch thread
1
W2A23C823M4Z2A拓展信息