W2A25C123K4Z2A详情
KYOCERA W2A25C123K4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Wrench width
0
Thread type
Metric
Thread length
10
Surface protection
Galvanic/electrolytic zinc plated
Pitch thread
1
0个相似型号
W2A25C123K4Z2A拓展信息








哦! 它是空的。