W2A25C222K4T2A详情
KYOCERA W2A25C222K4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
0 - 0
0个相似型号
W2A25C222K4T2A拓展信息








哦! 它是空的。