W2A25C561K4Z2A详情
KYOCERA W2A25C561K4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
17
Material quality
8.8 (steel)
Pitch thread
0
0个相似型号
W2A25C561K4Z2A拓展信息
W2A25C561K4Z2A详情
KYOCERA W2A25C561K4Z2A重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
17
Material quality
8.8 (steel)
Pitch thread
0
W2A25C561K4Z2A拓展信息