W2A2YC683KAZ2A详情
KYOCERA W2A2YC683KAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
8.8 (steel)
Wrench width
10
Thread type
Other
Thread length
12
Surface protection
Other
Pitch thread
2
0个相似型号
W2A2YC683KAZ2A拓展信息
W2A2YC683KAZ2A详情
KYOCERA W2A2YC683KAZ2A重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
8.8 (steel)
Wrench width
10
Thread type
Other
Thread length
12
Surface protection
Other
Pitch thread
2
W2A2YC683KAZ2A拓展信息