W2A2YC821KAT2A详情
KYOCERA W2A2YC821KAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
With front ring
有
Colour front ring
Stainless steel
Degree of protection (NEMA)
4X, 13
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Metal
0个相似型号
W2A2YC821KAT2A拓展信息








哦! 它是空的。