W3A45C471MAZ2A详情
KYOCERA W3A45C471MAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
0 - 0
Explosion safety category for gas
None
Suitable for safety functions
无
SIL according to IEC 61508
None
Degree of protection (NEMA)
4X, 13
Voltage type
AC
Material housing
Plastic
Rated control supply voltage at AC 60 Hz
20 - 250
Type of electric connection
Cable
Rated control supply voltage at AC 50 Hz
20 - 250
W3A45C471MAZ2A拓展信息








哦! 它是空的。