W3A45C682KAZ2A详情
KYOCERA W3A45C682KAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
181
宽度
100
高度
100
0个相似型号
W3A45C682KAZ2A拓展信息
W3A45C682KAZ2A详情
KYOCERA W3A45C682KAZ2A重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
181
宽度
100
高度
100
W3A45C682KAZ2A拓展信息