W3A4YC153KAT2A详情
KYOCERA W3A4YC153KAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
750
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
0.001
宽度
0.001
高度
0.001
0个相似型号
W3A4YC153KAT2A拓展信息
W3A4YC153KAT2A详情
KYOCERA W3A4YC153KAT2A重要参数规格及、参数值,及相似型号如下:
Nominal current
750
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
0.001
宽度
0.001
高度
0.001
W3A4YC153KAT2A拓展信息