W3A4YC473MAZ2A详情
KYOCERA W3A4YC473MAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Integrable
0个相似型号
W3A4YC473MAZ2A拓展信息








哦! 它是空的。