W3A4YC561KAT2A详情
KYOCERA W3A4YC561KAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
深度
137
宽度
80
高度
79
0个相似型号
W3A4YC561KAT2A拓展信息
W3A4YC561KAT2A详情
KYOCERA W3A4YC561KAT2A重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
深度
137
宽度
80
高度
79
W3A4YC561KAT2A拓展信息