Kyocera AVX 046252032000800/
- 收藏
- 对比
046252032000800/
244-046252032000800/
集成电路(IC)
--
大陆
立即发货

046252032000800/ datasheet pdf and Integrated Circuits (ICs) product details from Kyocera AVX stock available at utmel
1最小包装量--
046252032000800/详情
Kyocera AVX 046252032000800/重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
046252032000800+
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KYOCERA CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.39
Contact Finish Mating
锡铜
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
JESD-609代码
e2
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
32
端子间距
0.5 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SURFACE MOUNT
触点表面处理 终端
Tin/Copper (Sn/Cu)
046252032000800/拓展信息
American Technical Ceramics
AVX Corporation
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics







哦! 它是空的。