Kyocera AVX CA2600
- 收藏
- 对比
CA2600
244-CA2600
集成电路(IC)
--
大陆
立即发货

CA2600 datasheet pdf and Integrated Circuits (ICs) product details from Kyocera AVX stock available at utmel
1最小包装量--
CA2600详情
Kyocera AVX CA2600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA2600
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA SEMICONDUCTOR PRODUCTS
Package Description
SOT-115J
Risk Rank
5.83
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SOT-115J
Reach合规守则
unknown
电源
24 V
CA2600拓展信息
American Technical Ceramics
AVX Corporation
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics







哦! 它是空的。