Kyocera International Inc. Electronic Components SD25-0827R8UU00
- 收藏
- 对比
SD25-0827R8UU00
1406-SD25-0827R8UU00
射频多路复用器
8-SMD, No Lead
大陆
立即发货

RF DUPLEXER 827MHZ/872MHZ 8SMD
1最小包装量--
SD25-0827R8UU00详情
Kyocera International Inc. Electronic Components SD25-0827R8UU00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SMD, No Lead
包装
Tape & Reel (TR)
系列
SD25
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Duplexer
频带(低/高)
824MHz~830MHz / 869MHz~875MHz
SD25-0827R8UU00拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components







哦! 它是空的。