Kyocera International Inc. Electronic Components SD25-0836R8UU34
- 收藏
- 对比
SD25-0836R8UU34
1406-SD25-0836R8UU34
射频多路复用器
8-SMD, No Lead
大陆
立即发货

RF DUPLEXER 836.5/881.5MHZ 8SMD
1最小包装量--
SD25-0836R8UU34详情
Kyocera International Inc. Electronic Components SD25-0836R8UU34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SMD, No Lead
包装
Tape & Reel (TR)
系列
SD25
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Duplexer
频带(低/高)
824MHz~849MHz / 869MHz~894MHz
SD25-0836R8UU34拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components
Kyocera International Inc. Electronic Components







哦! 它是空的。