38T0135-00P详情
Laird 38T0135-00P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 180
Conductor surface
Tinned
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
19.4
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
10
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
77.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
300000
Manufacturer
Laird性能材料
Brand
Laird性能材料
RoHS
Details
系列
38T
包装
Bulk
子类别
Ferrites
产品类别
铁氧体电缆芯
产品类别
铁氧体电缆芯
38T0135-00P拓展信息








哦! 它是空的。