38T0135-60P详情
Laird 38T0135-60P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
31.2
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
2
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
7.8
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
RoHS
Details
Brand
Laird性能材料
Manufacturer
Laird性能材料
Factory Pack QuantityFactory Pack Quantity
200000
包装
Bulk
系列
38T
子类别
Ferrites
产品类别
铁氧体电缆芯
产品类别
铁氧体电缆芯
38T0135-60P拓展信息








哦! 它是空的。