A14691-33详情
Laird A14691-33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
13.3
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
88.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Laird性能材料
Brand
Laird性能材料
RoHS
Details
包装
Bulk
子类别
热管理
产品类别
热界面产品
产品类别
热界面产品
A14691-33拓展信息
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials








哦! 它是空的。