A15349-02详情
Laird A15349-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
72.6
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.75
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
10.9
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
RoHS
Details
Brand
Laird性能材料
Manufacturer
Laird性能材料
Factory Pack QuantityFactory Pack Quantity
5
包装
Bulk
子类别
热管理
产品类别
热界面产品
产品类别
热界面产品
A15349-02拓展信息
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials








哦! 它是空的。