A16933-11详情
Laird A16933-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
23.8
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
238
Nominal cross section conductor
16
Min. permitted bending radius, moving application/free movement
238
Min. permitted bending radius, stationary application/permanent installation
95.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Laird性能材料
Brand
Laird性能材料
RoHS
Details
包装
Bulk
子类别
热管理
产品类别
热界面产品
产品类别
热界面产品
A16933-11拓展信息
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials








哦! 它是空的。