A16933-13详情
Laird A16933-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 180
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
12.4
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
49.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
21
Manufacturer
Laird性能材料
Brand
Laird性能材料
RoHS
Details
包装
Bulk
子类别
热管理
产品类别
热界面产品
产品类别
热界面产品
A16933-13拓展信息
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials








哦! 它是空的。